TDK U.S.A. Corporation Ceramic Capacitors C3225X8R1E106M250AC

Description
10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175234-6-ND
Ceramic Capacitors 445-175234-6-ND
10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175234-2-ND
Ceramic Capacitors 445-175234-2-ND
10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175234-1-ND
Ceramic Capacitors 445-175234-1-ND
10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 43AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
43AC1536
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 43AC1536
MLCC,1210,X8R,25V,10 µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,25V,10µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175234-6-ND 445-175234-2-ND 43AC1536
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers