10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 10UF 25V X8R 1210
MLCC,1210,X8R,25V,10
CERAMIC CAPACITORS ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-174814-1-ND | 445-174814-6-ND | C3225X8R1E106K250AE | 02AC2131 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |