High Temperature Application
10µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
10µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
10µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X8R1C106M250AB | 445-14944-2-ND | 445-14944-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF |