TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7T2W224K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7T2W224K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7T2W224K200AA
Multilayer Ceramic Chip Capacitor C3225X7T2W224K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.22UF 450V Capacitor
60-C3225X7T2W224K200AA
0.22UF 450V Capacitor 60-C3225X7T2W224K200AA
CAP CER 0.22UF 450V X7T 1210 Product overview: C3225X7T2W224K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2W224K200 AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 450V X7T 1210 Product overview: C3225X7T2W224K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2W224K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7765-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7765-1-ND
Ceramic Capacitors 445-7765-1-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7765-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7765-2-ND
Ceramic Capacitors 445-7765-2-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7765-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7765-6-ND
Ceramic Capacitors 445-7765-6-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7T2W224K200AA - 1027216-C3225X7T2W224K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7T2W224K200AA
1027216-C3225X7T2W224K200AA
Ceramic Capacitors - C3225X7T2W224K200AA 1027216-C3225X7T2W224K200AA
Manufacturer: TDK Corporation Win Source Part Number: 1027216-C3225X7T2W22 4K200AA Packaging: Reel - TR Voltage Rating: 450V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7T Thickness (Max): 0.087" (2.20mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027216-C3225X7T2W224K200AA
Packaging: Reel - TR
Voltage Rating: 450V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7T
Thickness (Max): 0.087" (2.20mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - C3225X7T2W224K200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7T2W224K200AA
Ceramic Capacitors C3225X7T2W224K200AA
CAP CER 0.22UF 450V X7T 1210

CAP CER 0.22UF 450V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7T2W224K200AA 60-C3225X7T2W224K200AA 445-7765-1-ND 445-7765-6-ND 1027216-C3225X7T2W224K200AA C3225X7T2W224K200AA
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 450V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3225X7T2W224K200AA Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details