TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7T2J154M200AC

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7T2J154M200AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7T2J154M200AC
Multilayer Ceramic Chip Capacitor C3225X7T2J154M200AC
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14942-6-ND
Ceramic Capacitors 445-14942-6-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14942-1-ND
Ceramic Capacitors 445-14942-1-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14942-2-ND
Ceramic Capacitors 445-14942-2-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 630V Capacitor
60-C3225X7T2J154M200AC
0.15UF 630V Capacitor 60-C3225X7T2J154M200AC
CAP CER 0.15UF 630V X7T 1210 Product overview: C3225X7T2J154M200AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2J154M200 AC can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 630V X7T 1210 Product overview: C3225X7T2J154M200AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2J154M200AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 52X4916 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk
52X4916
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk 52X4916
MLCC,1210,X7T,630V,0 .15µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7T,630V,0.15µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7T2J154M200AC 445-14942-6-ND 445-14942-1-ND 60-C3225X7T2J154M200AC 52X4916
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.15UF 630V Capacitor Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details