Mid Voltage (100 to 630V)
0.1µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
0.1µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
0.1µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
MLCC,1210,X7T,630V,0
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7T2J104M160AE | 445-6833-2-ND | 445-6833-6-ND | 39T9296 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1210,x7T,630V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |