TDK U.S.A. Corporation Ceramic Capacitors C3225X7S1A476M250AC

Description
47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3225X7S1A476M250ACCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X7S1A476M250ACTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X7S1A476M250ACDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7S1A476M250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S1A476M250AC
Ceramic Capacitors C3225X7S1A476M250AC
COMMERCIAL GRADE GENERAL PURPOSE

COMMERCIAL GRADE GENERAL PURPOSE

Supplier's Site Datasheet
Mlcc,1210,x7S,10V,47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 33AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7S,10V,47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
33AH2710
Mlcc,1210,x7S,10V,47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 33AH2710
MLCC,1210,X7S,10V,47 µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7S,10V,47µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Tdk - 29AJ5104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Tdk
29AJ5104
Cap, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Tdk 29AJ5104
CAP, 47UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C3225X7S1A476M250ACCT-ND 445-C3225X7S1A476M250ACDKR-ND C3225X7S1A476M250AC 33AH2710
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x7S,10V,47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details