TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2J683K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2J683K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2J683K200AA
Multilayer Ceramic Chip Capacitor C3225X7R2J683K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4504-1-ND
Ceramic Capacitors 445-4504-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4504-2-ND
Ceramic Capacitors 445-4504-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4504-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4504-6-ND
Ceramic Capacitors 445-4504-6-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 630V Capacitor
60-C3225X7R2J683K200AA
0.068UF 630V Capacitor 60-C3225X7R2J683K200AA
CAP CER 0.068UF 630V X7R 1210 Product overview: C3225X7R2J683K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2J683K200 AA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 630V X7R 1210 Product overview: C3225X7R2J683K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2J683K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7R2J683K200AA - 770926-C3225X7R2J683K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7R2J683K200AA
770926-C3225X7R2J683K200AA
Ceramic Capacitors - C3225X7R2J683K200AA 770926-C3225X7R2J683K200AA
Manufacturer: TDK Corporation Win Source Part Number: 770926-C3225X7R2J683 K200AA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: C Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 630V Thickness (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): CGA6M4X7R2J683K200AA ; 1210Y6300683KXT; 1210J6300683KXB; 1210Y6300683KXB; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 770926-C3225X7R2J683K200AA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: C
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): CGA6M4X7R2J683K200AA; 1210Y6300683KXT; 1210J6300683KXB; 1210Y6300683KXB;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Japan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - C3225X7R2J683K200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R2J683K200AA
Ceramic Capacitors C3225X7R2J683K200AA
CAP CER 0.068UF 630V X7R 1210

CAP CER 0.068UF 630V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4526 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4526
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4526
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
78AH1699
Cap, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk 78AH1699
CAP, 0.068UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.068UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2J683K200AA 445-4504-1-ND 445-4504-6-ND 60-C3225X7R2J683K200AA 770926-C3225X7R2J683K200AA C3225X7R2J683K200AA 87R4526 78AH1699
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.068UF 630V Capacitor Ceramic Capacitors - C3225X7R2J683K200AA Ceramic Capacitors Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Tdk Cap, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details