Mid Voltage (100 to 630V)
0.047µF ±20% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7R2J473M200AE | 445-6832-1-ND | 445-6832-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |