TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2E154M200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2E154M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2E154M200AA
Multilayer Ceramic Chip Capacitor C3225X7R2E154M200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4501-2-ND
Ceramic Capacitors 445-4501-2-ND
CAP CER 0.15UF 250V X7R 1210

CAP CER 0.15UF 250V X7R 1210

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225X7R2E154M200AA
CAP CER 0.15UF 250V X7R 1210

CAP CER 0.15UF 250V X7R 1210

Supplier's Site
Capacitor Ceramic 0.15Uf 250V, X7R, 20%, 1210; Capacitance Tdk - 87R4519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 250V, X7R, 20%, 1210; Capacitance Tdk
87R4519
Capacitor Ceramic 0.15Uf 250V, X7R, 20%, 1210; Capacitance Tdk 87R4519
CAPACITOR CERAMIC 0.15UF 250V, X7R, 20%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 250V, X7R, 20%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2E154M200AA 445-4501-2-ND C3225X7R2E154M200AA 87R4519
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.15Uf 250V, X7R, 20%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers