TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2E104M200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2E104M200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2E104M200AE
Multilayer Ceramic Chip Capacitor C3225X7R2E104M200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6829-1-ND
Ceramic Capacitors 445-6829-1-ND
0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6829-2-ND
Ceramic Capacitors 445-6829-2-ND
0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6829-6-ND
Ceramic Capacitors 445-6829-6-ND
0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7R2E104M200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R2E104M200AE
Ceramic Capacitors C3225X7R2E104M200AE
CAP CER 0.1UF 250V X7R 1210

CAP CER 0.1UF 250V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2E104M200AE 445-6829-1-ND 445-6829-6-ND C3225X7R2E104M200AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details