TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A474M200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A474M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A474M200AA
Multilayer Ceramic Chip Capacitor C3225X7R2A474M200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-1395-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1395-6-ND
Ceramic Capacitors 445-1395-6-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1395-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1395-1-ND
Ceramic Capacitors 445-1395-1-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1395-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1395-2-ND
Ceramic Capacitors 445-1395-2-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1210; Capacitance Tdk - 87R4511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1210; Capacitance Tdk
87R4511
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1210; Capacitance Tdk 87R4511
CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:2.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A474M200AA 445-1395-6-ND 445-1395-1-ND 87R4511
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers