TDK Corporation 100V 2.2uF Capacitor C3225X7R2A225MT

Description
1210 X7R ceramic capacitor 100V 2.2uF Product overview: C3225X7R2A225MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225MT can be used for catalog matching and distributor lookup.
Request a Quote
Description
1210 X7R ceramic capacitor 100V 2.2uF Product overview: C3225X7R2A225MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225MT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2.2uF Capacitor
60-C3225X7R2A225MT
100V 2.2uF Capacitor 60-C3225X7R2A225MT
1210 X7R ceramic capacitor 100V 2.2uF Product overview: C3225X7R2A225MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225MT can be used for catalog matching and distributor lookup.

1210 X7R ceramic capacitor 100V 2.2uF Product overview: C3225X7R2A225MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225MT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C3225X7R2A225MT - 1013800-C3225X7R2A225MT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7R2A225MT
1013800-C3225X7R2A225MT
Ceramic Capacitors - C3225X7R2A225MT 1013800-C3225X7R2A225MT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013800-C3225X7R2A22 5MT Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Height: 2.3 mm Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): CGA6N3X7R2A225M230AB ; CGA6N3X7R2A225M230AE ; HMK325B7225MM-T; 12103C225MAT2A; GMK325B7225MNHT; C1210C225M3RACTU; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013800-C3225X7R2A225MT
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
Height: 2.3 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Alternative Parts (Cross-Reference): CGA6N3X7R2A225M230AB; CGA6N3X7R2A225M230AE; HMK325B7225MM-T; 12103C225MAT2A; GMK325B7225MNHT; C1210C225M3RACTU;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3225X7R2A225MT 1013800-C3225X7R2A225MT
Product Name 100V 2.2uF Capacitor Ceramic Capacitors - C3225X7R2A225MT
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details