CAP CER 2.2UF 100V X7R 1210 Product overview: C3225X7R2A225KT0L0U from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225KT0L
100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-C3225X7R2A225KT0L0U | C3225X7R2A225KT0L0U |
| Product Name | 2.2UF 100V Capacitor | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 2.2 microF | |
| WVDC | 100 volts |