Mid Voltage (100 to 630V)
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, 2.2UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7R2A225K230AE | 445-8913-2-ND | 445-8913-6-ND | 78AH1697 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |