TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk C3225X7R1H335K250AB.

Description
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 25AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
25AC8595
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 25AC8595
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8595
Product Name Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers