TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R1H225K250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R1H225K250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R1H225K250AB
Multilayer Ceramic Chip Capacitor C3225X7R1H225K250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1431-6-ND
Ceramic Capacitors 445-1431-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1431-1-ND
Ceramic Capacitors 445-1431-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1431-2-ND
Ceramic Capacitors 445-1431-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Tdk - 90R7834 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Tdk
90R7834
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Tdk 90R7834
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4491 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4491
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4491
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7R1H225K250AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R1H225K250AB
Ceramic Capacitors C3225X7R1H225K250AB
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R1H225K250AB 445-1431-6-ND 445-1431-1-ND 90R7834 C3225X7R1H225K250AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details