Commercial Grade, Mid Voltage (100 to 630V)
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
CAPACITOR CERAMIC, 1UF, 25V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7R1E105K115AM | 445-6092-2-ND | 445-6092-6-ND | 87R4471 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 1Uf, 25V, X7R, 10%, 1210; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |