TDK U.S.A. Corporation Ceramic Capacitors C3225X6S1A107M250AC

Description
100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3225X6S1A107M250ACCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X6S1A107M250ACTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X6S1A107M250ACDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9477 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9477
Ceramic Capacitors Rohs Compliant Tdk 57AK9477
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C3225X6S1A107M250AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C3225X6S1A107M250AC
Capacitors - Ceramic Capacitors C3225X6S1A107M250AC
CAP CER 100UF 10V X6S 1210

CAP CER 100UF 10V X6S 1210

Supplier's Site
Ceramic Capacitors - C3225X6S1A107M250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X6S1A107M250AC
Ceramic Capacitors C3225X6S1A107M250AC
CAP CER 100UF 10V X6S 1210

CAP CER 100UF 10V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-C3225X6S1A107M250ACCT-ND 445-C3225X6S1A107M250ACDKR-ND 57AK9477 C3225X6S1A107M250AC C3225X6S1A107M250AC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details