TDK U.S.A. Corporation Ceramic Capacitors C3225X5R2E224M200AA

Description
0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14915-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14915-6-ND
Ceramic Capacitors 445-14915-6-ND
0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14915-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14915-2-ND
Ceramic Capacitors 445-14915-2-ND
0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14915-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14915-1-ND
Ceramic Capacitors 445-14915-1-ND
0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14915-6-ND 445-14915-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details