TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R1H685K250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R1H685K250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R1H685K250AB
Multilayer Ceramic Chip Capacitor C3225X5R1H685K250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14906-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14906-2-ND
Ceramic Capacitors 445-14906-2-ND
6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14906-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14906-1-ND
Ceramic Capacitors 445-14906-1-ND
6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14906-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14906-6-ND
Ceramic Capacitors 445-14906-6-ND
6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3225X5R1H685K250AB 445-14906-2-ND 445-14906-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details