TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R1H475K250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R1H475K250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R1H475K250AB
Multilayer Ceramic Chip Capacitor C3225X5R1H475K250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3225X5R1H475K250AB - 770922-C3225X5R1H475K250AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X5R1H475K250AB
770922-C3225X5R1H475K250AB
Ceramic Capacitors - C3225X5R1H475K250AB 770922-C3225X5R1H475K250AB
Manufacturer: TDK Corporation Win Source Part Number: 770922-C3225X5R1H475 K250AB Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Low ESL Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: C3225 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): UMK325B7475KMHP; CL32B475KBUYNWE; CL32B475KBJ4PNE; CL32B475KBJ4PNF; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770922-C3225X5R1H475K250AB
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Low ESL
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: C3225
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): UMK325B7475KMHP; CL32B475KBUYNWE; CL32B475KBJ4PNE; CL32B475KBJ4PNF;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-C3225X5R1H475K250AB
4.7UF 50V Capacitor 60-C3225X5R1H475K250AB
CAP CER 4.7UF 50V X5R 1210 Product overview: C3225X5R1H475K250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1H475K250 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 1210 Product overview: C3225X5R1H475K250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1H475K250AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7783-6-ND
Ceramic Capacitors 445-7783-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7783-1-ND
Ceramic Capacitors 445-7783-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7783-2-ND
Ceramic Capacitors 445-7783-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4458 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Tdk
87R4458
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Tdk 87R4458
CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R1H475K250AB 770922-C3225X5R1H475K250AB 60-C3225X5R1H475K250AB 445-7783-6-ND 445-7783-1-ND 87R4458
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3225X5R1H475K250AB 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers