TDK U.S.A. Corporation Ceramic Capacitors C3225X5R1E106M250AA

Description
10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3947-1-ND
Ceramic Capacitors 445-3947-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3947-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3947-6-ND
Ceramic Capacitors 445-3947-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3947-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3947-2-ND
Ceramic Capacitors 445-3947-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330803-C3225X5R1E106M250AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330803-C3225X5R1E106M250AA
Capacitors - Ceramic Capacitors 1330803-C3225X5R1E106M250AA
Manufacturer: TDK Corporation Win Source Part Number: 1330803-C3225X5R1E10 6M250AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3225X5R1E106M,C3225 X5R1E106MTJ00N,445-3 947-6,445-3947-2,445 -3947-1 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330803-C3225X5R1E106M250AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3225X5R1E106M,C3225X5R1E106MTJ00N,445-3947-6,445-3947-2,445-3947-1
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-C3225X5R1E106M250AA
10UF 25V Capacitor 60-C3225X5R1E106M250AA
CAP CER 10UF 25V X5R 1210 Product overview: C3225X5R1E106M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1E106M250 AA can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1210 Product overview: C3225X5R1E106M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1E106M250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225X5R1E106M250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X5R1E106M250AA
Ceramic Capacitors C3225X5R1E106M250AA
CAP CER 10UF 25V X5R 1210

CAP CER 10UF 25V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210; Capacitance Tdk - 90R7825 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210; Capacitance Tdk
90R7825
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210; Capacitance Tdk 90R7825
CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4457 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
87R4457
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Tdk 87R4457
CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-3947-1-ND 445-3947-6-ND 1330803-C3225X5R1E106M250AA 60-C3225X5R1E106M250AA C3225X5R1E106M250AA 90R7825
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details