TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R1C106M200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R1C106M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R1C106M200AA
Multilayer Ceramic Chip Capacitor C3225X5R1C106M200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1400-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1400-2-ND
Ceramic Capacitors 445-1400-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1400-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1400-6-ND
Ceramic Capacitors 445-1400-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1400-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1400-1-ND
Ceramic Capacitors 445-1400-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X5R1C106M200AA - 770920-C3225X5R1C106M200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X5R1C106M200AA
770920-C3225X5R1C106M200AA
Ceramic Capacitors - C3225X5R1C106M200AA 770920-C3225X5R1C106M200AA
Manufacturer: TDK Corporation Win Source Part Number: 770920-C3225X5R1C106 M200AA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Low ESL Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: C Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): ERB328R61C106MA12B; NMC1210X7R106M16TRPL PF; C1210C106M4RALTU; VJ1210G106MXJTW1BC; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770920-C3225X5R1C106M200AA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Low ESL
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: C
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): ERB328R61C106MA12B; NMC1210X7R106M16TRPLPF; C1210C106M4RALTU; VJ1210G106MXJTW1BC;
Introduction Date: February 14, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-C3225X5R1C106M200AA
10UF 16V Capacitor 60-C3225X5R1C106M200AA
CAP CER 10UF 16V X5R 1210 Product overview: C3225X5R1C106M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1C106M200 AA can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 1210 Product overview: C3225X5R1C106M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1C106M200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225X5R1C106M200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X5R1C106M200AA
Ceramic Capacitors C3225X5R1C106M200AA
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 1210; Capacitance Tdk - 90R7821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 1210; Capacitance Tdk
90R7821
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 1210; Capacitance Tdk 90R7821
CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 10Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
87R4452
Capacitor Ceramic, 10Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Tdk 87R4452
CAPACITOR CERAMIC, 10UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 10UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R1C106M200AA 445-1400-2-ND 445-1400-6-ND 770920-C3225X5R1C106M200AA 60-C3225X5R1C106M200AA C3225X5R1C106M200AA 90R7821
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3225X5R1C106M200AA 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details