CERAMIC CAPACITOR, 47UF, 10V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC3718 |
| Product Name | Ceramic Capacitor, 47Uf, 10V, X5R, 20%, 1210, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 47 microF |