TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R0J476M250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R0J476M250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R0J476M250AA
Multilayer Ceramic Chip Capacitor C3225X5R0J476M250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
47UF 6.3V Capacitor
60-C3225X5R0J476M250AA
47UF 6.3V Capacitor 60-C3225X5R0J476M250AA
CAP CER 47UF 6.3V X5R 1210 Product overview: C3225X5R0J476M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J476M250 AA can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1210 Product overview: C3225X5R0J476M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J476M250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330163-C3225X5R0J476M250AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330163-C3225X5R0J476M250AA
Capacitors - Ceramic Capacitors 1330163-C3225X5R0J476M250AA
Manufacturer: TDK Corporation Win Source Part Number: 1330163-C3225X5R0J47 6M250AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.112" (2.85mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1405-6,C3225X5R0 J476MT,Q1890155A,C32 25X5R0J476MT-ND,C322 5X5R0J476M-ND,C3225X 5R0J476M,445-1405-2, 2266-C3225X5R0J476M2 50AA,C3225X5R0J476MT 000N,445-1405-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330163-C3225X5R0J476M250AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.112" (2.85mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1405-6,C3225X5R0J476MT,Q1890155A,C3225X5R0J476MT-ND,C3225X5R0J476M-ND,C3225X5R0J476M,445-1405-2,2266-C3225X5R0J476M250AA,C3225X5R0J476MT000N,445-1405-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-1405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1405-2-ND
Ceramic Capacitors 445-1405-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1405-1-ND
Ceramic Capacitors 445-1405-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1405-6-ND
Ceramic Capacitors 445-1405-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk - 90R7818 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk
90R7818
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk 90R7818
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4443 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
87R4443
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk 87R4443
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, 20%, X5R, 1210; Capacitance Tdk - 97Y9183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%, X5R, 1210; Capacitance Tdk
97Y9183
Cap, 47Μf, 6.3V, 20%, X5R, 1210; Capacitance Tdk 97Y9183
CAP, 47µF, 6.3V, 20%, X5R, 1210; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%, X5R, 1210; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X5R0J476M250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X5R0J476M250AA
Ceramic Capacitors C3225X5R0J476M250AA
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C3225X5R0J476M250AA
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C3225X5R0J476M250AA
6.3V 47uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R0J476M250AA 60-C3225X5R0J476M250AA 1330163-C3225X5R0J476M250AA 445-1405-2-ND 445-1405-6-ND 90R7818 97Y9183 C3225X5R0J476M250AA C3225X5R0J476M250AA
Product Name Multilayer Ceramic Chip Capacitor 47UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk Cap, 47Μf, 6.3V, 20%, X5R, 1210; Capacitance Tdk Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details