TDK Corporation SMD 22uF 6.3V Capacitor C3225X5R0J226MT

Description
Cap Ceramic 22uF 6.3V X5R 20% SMD 1210 85C T/R Product overview: C3225X5R0J226MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226MT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 22uF 6.3V X5R 20% SMD 1210 85C T/R Product overview: C3225X5R0J226MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226MT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V Capacitor
60-C3225X5R0J226MT
SMD 22uF 6.3V Capacitor 60-C3225X5R0J226MT
Cap Ceramic 22uF 6.3V X5R 20% SMD 1210 85C T/R Product overview: C3225X5R0J226MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226MT can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 6.3V X5R 20% SMD 1210 85C T/R Product overview: C3225X5R0J226MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226MT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C3225X5R0J226MT - 1164264-C3225X5R0J226MT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X5R0J226MT
1164264-C3225X5R0J226MT
Ceramic Capacitors - C3225X5R0J226MT 1164264-C3225X5R0J226MT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164264-C3225X5R0J22 6MT Packaging: Tape and Reel Length: 3.2 mm Capacitance: 22 µF Tolerance: 20 % Height: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R Max Operating Temperature: 85 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164264-C3225X5R0J226MT
Packaging: Tape and Reel
Length: 3.2 mm
Capacitance: 22 µF
Tolerance: 20 %
Height: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X5R
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3225X5R0J226MT 1164264-C3225X5R0J226MT
Product Name SMD 22uF 6.3V Capacitor Ceramic Capacitors - C3225X5R0J226MT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details