TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R0J107M250AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R0J107M250AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R0J107M250AC
Multilayer Ceramic Chip Capacitor C3225X5R0J107M250AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
100UF 6.3V Capacitor
60-C3225X5R0J107M250AC
100UF 6.3V Capacitor 60-C3225X5R0J107M250AC
CAP CER 100UF 6.3V X5R 1210 Product overview: C3225X5R0J107M250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J107M250 AC can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1210 Product overview: C3225X5R0J107M250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J107M250AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1437-2-ND
Ceramic Capacitors 445-1437-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4435 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
87R4435
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk 87R4435
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk - 90R7817 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk
90R7817
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk 90R7817
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3225X5R0J107M250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X5R0J107M250AC
Ceramic Capacitors C3225X5R0J107M250AC
CAP CER 100UF 6.3V X5R 1210

CAP CER 100UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R0J107M250AC 60-C3225X5R0J107M250AC 445-1437-2-ND 87R4435 90R7817 C3225X5R0J107M250AC
Product Name Multilayer Ceramic Chip Capacitor 100UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers