0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
MLCC,1210,NP0,450V,2
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-172548-2-ND | 445-172548-6-ND | 74X8074 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1210,np0,450V,22Nf,2.3Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |