TDK U.S.A. Corporation Ceramic Capacitors C3225NP02E223J160AA

Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172550-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172550-1-ND
Ceramic Capacitors 445-172550-1-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172550-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172550-6-ND
Ceramic Capacitors 445-172550-6-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172550-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172550-2-ND
Ceramic Capacitors 445-172550-2-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-172550-1-ND 445-172550-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details