TDK U.S.A. Corporation Ceramic Capacitors C3225NP02A683J230AA

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15479-1-ND
Ceramic Capacitors 445-15479-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15479-2-ND
Ceramic Capacitors 445-15479-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15479-6-ND
Ceramic Capacitors 445-15479-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225NP02A683J230AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225NP02A683J230AA
Ceramic Capacitors C3225NP02A683J230AA
CAP CER 0.068UF 100V NP0 1210

CAP CER 0.068UF 100V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-15479-1-ND 445-15479-6-ND C3225NP02A683J230AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details