TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB2J473K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB2J473K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB2J473K200AA
Multilayer Ceramic Chip Capacitor C3225JB2J473K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.047UF 630V Capacitor
60-C3225JB2J473K200AA
0.047UF 630V Capacitor 60-C3225JB2J473K200AA
CAP CER 0.047UF 630V JB 1210 Product overview: C3225JB2J473K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB2J473K200A A can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V JB 1210 Product overview: C3225JB2J473K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB2J473K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225JB2J473K200AA - 914482-C3225JB2J473K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225JB2J473K200AA
914482-C3225JB2J473K200AA
Ceramic Capacitors - C3225JB2J473K200AA 914482-C3225JB2J473K200AA
Manufacturer: TDK Corporation Win Source Part Number: 914482-C3225JB2J473K 200AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11882-2, 445-11882-1, C3225JB2J473KT020U, 445-11882-6

Manufacturer: TDK Corporation
Win Source Part Number: 914482-C3225JB2J473K200AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11882-2, 445-11882-1, C3225JB2J473KT020U, 445-11882-6

Buy Now
Ceramic Capacitors - 445-11882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11882-1-ND
Ceramic Capacitors 445-11882-1-ND
0.047µF ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11882-2-ND
Ceramic Capacitors 445-11882-2-ND
0.047µF ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225JB2J473K200AA 60-C3225JB2J473K200AA 914482-C3225JB2J473K200AA 445-11882-1-ND
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 630V Capacitor Ceramic Capacitors - C3225JB2J473K200AA Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details