Mid Voltage (100 to 630V)
0.1µF ±20% 250V Ceramic Capacitor JB 1210 (3225 Metric)
0.1µF ±20% 250V Ceramic Capacitor JB 1210 (3225 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C3225JB2E104M200AA | 445-11877-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |