TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB2A474M200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB2A474M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB2A474M200AA
Multilayer Ceramic Chip Capacitor C3225JB2A474M200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11873-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11873-2-ND
Ceramic Capacitors 445-11873-2-ND
0.47µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11873-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11873-1-ND
Ceramic Capacitors 445-11873-1-ND
0.47µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3225JB2A474M200AA 445-11873-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details