TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB2A225M230AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB2A225M230AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB2A225M230AB
Multilayer Ceramic Chip Capacitor C3225JB2A225M230AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11869-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11869-1-ND
Ceramic Capacitors 445-11869-1-ND
2.2µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11869-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11869-2-ND
Ceramic Capacitors 445-11869-2-ND
2.2µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3225JB2A225M230AB 445-11869-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details