TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB1H225K200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB1H225K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB1H225K200AA
Multilayer Ceramic Chip Capacitor C3225JB1H225K200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11856-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11856-2-ND
Ceramic Capacitors 445-11856-2-ND
2.2µF ±10% 50V Ceramic Capacitor JB 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225JB1H225K200AA - 770917-C3225JB1H225K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225JB1H225K200AA
770917-C3225JB1H225K200AA
Ceramic Capacitors - C3225JB1H225K200AA 770917-C3225JB1H225K200AA
Manufacturer: TDK Corporation Win Source Part Number: 770917-C3225JB1H225K 200AA Series: C Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Low ESL Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: JB Family Name: C3225 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): CGA6M3X7R1H225K200AB ; Introduction Date: March 27, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770917-C3225JB1H225K200AA
Series: C
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Features: Low ESL
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: JB
Family Name: C3225
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): CGA6M3X7R1H225K200AB;
Introduction Date: March 27, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-C3225JB1H225K200AA
2.2UF 50V Capacitor 60-C3225JB1H225K200AA
CAP CER 2.2UF 50V JB 1210 Product overview: C3225JB1H225K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1H225K200A A can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V JB 1210 Product overview: C3225JB1H225K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1H225K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3225JB1H225K200AA
CAP CER 2.2UF 50V JB 1210

CAP CER 2.2UF 50V JB 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225JB1H225K200AA 445-11856-2-ND 770917-C3225JB1H225K200AA 60-C3225JB1H225K200AA C3225JB1H225K200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - C3225JB1H225K200AA 2.2UF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details