TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225CH2A153J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225CH2A153J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225CH2A153J125AA
Multilayer Ceramic Chip Capacitor C3225CH2A153J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11810-1-ND
Ceramic Capacitors 445-11810-1-ND
0.015µF ±5% 100V Ceramic Capacitor CH 1210 (3225 Metric)

0.015µF ±5% 100V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11810-2-ND
Ceramic Capacitors 445-11810-2-ND
0.015µF ±5% 100V Ceramic Capacitor CH 1210 (3225 Metric)

0.015µF ±5% 100V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3225CH2A153J125AA 445-11810-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers