TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A472J200AC

Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174778-2-ND
Ceramic Capacitors 445-174778-2-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225C0G3A472J200AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G3A472J200AC
Ceramic Capacitors C3225C0G3A472J200AC
CAP CER 4700PF 1KV NP0 1210

CAP CER 4700PF 1KV NP0 1210

Supplier's Site Datasheet
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 02AC2127 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk
02AC2127
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk 02AC2127
MLCC,1210,C0G,1000V, 4.7nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,C0G,1000V,4.7nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174778-2-ND C3225C0G3A472J200AC 02AC2127
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K20183KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers