TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A222J200AC

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174776-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174776-6-ND
Ceramic Capacitors 445-174776-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174776-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174776-2-ND
Ceramic Capacitors 445-174776-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174776-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174776-1-ND
Ceramic Capacitors 445-174776-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk - 28AK7959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
28AK7959
Cap, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk 28AK7959
CAP, 2200PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 2200PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174776-6-ND 445-174776-2-ND 28AK7959
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details