TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2W333J250AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2W333J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2W333J250AA
Multilayer Ceramic Chip Capacitor C3225C0G2W333J250AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795930 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795930
MLCCs - Multilayer Ceramic Capacitors 1795930
TDK C3225C0G2W333J250AA

TDK C3225C0G2W333J250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795164
MLCCs - Multilayer Ceramic Capacitors 1795164
TDK C3225C0G2W333J250AA

TDK C3225C0G2W333J250AA

Supplier's Site
Ceramic Capacitors - 445-15465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15465-1-ND
Ceramic Capacitors 445-15465-1-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15465-2-ND
Ceramic Capacitors 445-15465-2-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15465-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15465-6-ND
Ceramic Capacitors 445-15465-6-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC5023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC5023
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC5023
CAP, 0.033µF, 450V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:450V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.033µF, 450V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:450V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225C0G2W333J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2W333J250AA
Ceramic Capacitors C3225C0G2W333J250AA
CAP CER 0.033UF 450V C0G 1210

CAP CER 0.033UF 450V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2W333J250AA 1795930 445-15465-1-ND 445-15465-6-ND 68AC5023 C3225C0G2W333J250AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers