Mid Voltage (100 to 630V)
Manufacturer: TDK Corporation
Win Source Part Number: 865582-C3225C0G2J682
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 6800 pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2353-6, C3225C0G2J682J, C3225C0G2J682JT000N,
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP CER 6800PF 630V C0G 1210 Product overview: C3225C0G2J682J200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J682J200
CAPACITOR CERAMIC 6800PF 630V, C0G, 5%, 1210, FULL REEL; Capacitance:6800pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225C0G2J682J200AA | 865582-C3225C0G2J682J200AA | 445-2353-2-ND | 445-2353-6-ND | 60-C3225C0G2J682J200AA | 87R4434 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors - C3225C0G2J682J200AA | Ceramic Capacitors | Ceramic Capacitors | 6800PF 630V Capacitor | Capacitor Ceramic 6800Pf 630V, C0G, 5%, 1210, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |