TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2J333K250AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2J333K250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2J333K250AA
Multilayer Ceramic Chip Capacitor C3225C0G2J333K250AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14881-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14881-6-ND
Ceramic Capacitors 445-14881-6-ND
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14881-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14881-1-ND
Ceramic Capacitors 445-14881-1-ND
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14881-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14881-2-ND
Ceramic Capacitors 445-14881-2-ND
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1050797-C3225C0G2J333K250AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1050797-C3225C0G2J333K250AA
Capacitors - Ceramic Capacitors 1050797-C3225C0G2J333K250AA
Win Source Part Number: 1050797-C3225C0G2J33 3K250AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CGA6P4NP02W333J250AA ; CGA6P4C0G2J333J250AA ; CGA6P4C0G2W333J250AA ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-14881-2,445-1488 1-1,445-14881-6,C322 5C0G2J333KT000N Product Status: Not For New Designs

Win Source Part Number: 1050797-C3225C0G2J333K250AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): CGA6P4NP02W333J250AA; CGA6P4C0G2J333J250AA; CGA6P4C0G2W333J250AA;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-14881-2,445-14881-1,445-14881-6,C3225C0G2J333KT000N
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
0.033UF 630V Capacitor
60-C3225C0G2J333K250AA
0.033UF 630V Capacitor 60-C3225C0G2J333K250AA
CAP CER 0.033UF 630V C0G 1210 Product overview: C3225C0G2J333K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J333K250 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 630V C0G 1210 Product overview: C3225C0G2J333K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J333K250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2J333K250AA 445-14881-6-ND 445-14881-1-ND 1050797-C3225C0G2J333K250AA 60-C3225C0G2J333K250AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.033UF 630V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers