TDK U.S.A. Corporation Ceramic Capacitors C3225C0G2J153J160AE

Description
15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180323-6-ND
Ceramic Capacitors 445-180323-6-ND
15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180323-1-ND
Ceramic Capacitors 445-180323-1-ND
15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180323-2-ND
Ceramic Capacitors 445-180323-2-ND
15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

15000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.015Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk - 29AJ5098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
29AJ5098
Cap, 0.015Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk 29AJ5098
CAP, 0.015UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.015UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180323-6-ND 445-180323-1-ND 29AJ5098
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details