TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2J103K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2J103K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2J103K125AA
Multilayer Ceramic Chip Capacitor C3225C0G2J103K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14875-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14875-2-ND
Ceramic Capacitors 445-14875-2-ND
10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14875-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14875-1-ND
Ceramic Capacitors 445-14875-1-ND
10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14875-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14875-6-ND
Ceramic Capacitors 445-14875-6-ND
10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±10% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 630V Capacitor
60-C3225C0G2J103K125AA
10000PF 630V Capacitor 60-C3225C0G2J103K125AA
CAP CER 10000PF 630V C0G 1210 Product overview: C3225C0G2J103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J103K125 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V C0G 1210 Product overview: C3225C0G2J103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J103K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225C0G2J103K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2J103K125AA
Ceramic Capacitors C3225C0G2J103K125AA
CAP CER 10000PF 630V C0G 1210

CAP CER 10000PF 630V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2J103K125AA 445-14875-2-ND 445-14875-6-ND 60-C3225C0G2J103K125AA C3225C0G2J103K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10000PF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details