TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2J103J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2J103J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2J103J125AA
Multilayer Ceramic Chip Capacitor C3225C0G2J103J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14874-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14874-6-ND
Ceramic Capacitors 445-14874-6-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14874-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14874-1-ND
Ceramic Capacitors 445-14874-1-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14874-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14874-2-ND
Ceramic Capacitors 445-14874-2-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
78AH1689
Cap, 0.01Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk 78AH1689
CAP, 0.01UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.01UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3225C0G2J103J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2J103J125AA
Ceramic Capacitors C3225C0G2J103J125AA
CAP CER 10000PF 630V C0G 1210

CAP CER 10000PF 630V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2J103J125AA 445-14874-6-ND 445-14874-1-ND 78AH1689 C3225C0G2J103J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details