TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2E333J230AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2E333J230AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2E333J230AA
Multilayer Ceramic Chip Capacitor C3225C0G2E333J230AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15459-6-ND
Ceramic Capacitors 445-15459-6-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15459-1-ND
Ceramic Capacitors 445-15459-1-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15459-2-ND
Ceramic Capacitors 445-15459-2-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795862
MLCCs - Multilayer Ceramic Capacitors 1795862
TDK C3225C0G2E333J230AA

TDK C3225C0G2E333J230AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795158
MLCCs - Multilayer Ceramic Capacitors 1795158
TDK C3225C0G2E333J230AA

TDK C3225C0G2E333J230AA

Supplier's Site
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC5017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC5017
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC5017
CAP, 0.033µF, 250V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.033µF, 250V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2E333J230AA 445-15459-6-ND 445-15459-1-ND 1795862 68AC5017
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers