Mid Voltage (100 to 630V)
0.022µF ±10% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
MLCC,1210,C0G,250V,2
CAP CER 0.022UF 250V C0G 1210
CAP CER 0.022UF 250V C0G 1210
| TDK Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225C0G2E223K160AA | 445-15458-2-ND | 97W8752 | C3225C0G2E223K160AA | C3225C0G2E223K160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Mlcc,1210,c0G,250V,22Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |