Mid Voltage (100 to 630V)
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CERAMIC CAPACITOR 0.015UF 250V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF;
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225C0G2E153J200AA | 445-2351-2-ND | 445-2351-6-ND | 87R4430 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |