TDK U.S.A. Corporation Ceramic Capacitors C3225C0G2A683J230AA

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15455-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15455-1-ND
Ceramic Capacitors 445-15455-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15455-2-ND
Ceramic Capacitors 445-15455-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15455-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15455-6-ND
Ceramic Capacitors 445-15455-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225C0G2A683J230AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2A683J230AA
Ceramic Capacitors C3225C0G2A683J230AA
CAP CER 0.068UF 100V C0G 1210

CAP CER 0.068UF 100V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-15455-1-ND 445-15455-6-ND C3225C0G2A683J230AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details