TDK Corporation Multilayer Ceramic Chip Capacitor C3225C0G2A473J230AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2A473J230AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2A473J230AA
Multilayer Ceramic Chip Capacitor C3225C0G2A473J230AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 989794-C3225C0G2A473J230AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
989794-C3225C0G2A473J230AA
Capacitors - Ceramic Capacitors 989794-C3225C0G2A473J230AA
Win Source Part Number: 989794-C3225C0G2A473 J230AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-2349-2,445-2349- 1,445-2349-6,C3225C0 G2A473JT000N,C3225CO G2A473J,C3225C0G2A47 3J,C3225C0G2A473JT

Win Source Part Number: 989794-C3225C0G2A473J230AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.047 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-2349-2,445-2349-1,445-2349-6,C3225C0G2A473JT000N,C3225COG2A473J,C3225C0G2A473J,C3225C0G2A473JT

Buy Now
Ceramic Capacitors - 445-2349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2349-1-ND
Ceramic Capacitors 445-2349-1-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2349-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2349-6-ND
Ceramic Capacitors 445-2349-6-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2349-2-ND
Ceramic Capacitors 445-2349-2-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-C3225C0G2A473J230AA
0.047UF 100V Capacitor 60-C3225C0G2A473J230AA
CAP CER 0.047UF 100V C0G 1210 Product overview: C3225C0G2A473J230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2A473J230 AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V C0G 1210 Product overview: C3225C0G2A473J230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2A473J230AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk - 87R4428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk
87R4428
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk 87R4428
CAPACITOR CERAMIC 0.047UF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1688 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
78AH1688
Cap, 0.047Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk 78AH1688
CAP, 0.047UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.047UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2A473J230AA 989794-C3225C0G2A473J230AA 445-2349-1-ND 445-2349-6-ND 60-C3225C0G2A473J230AA 87R4428 78AH1688
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.047UF 100V Capacitor Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk Cap, 0.047Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details